UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DLA - SMD-5962-92116 REV G

MICROCIRCUIT, HYBRID, LINEAR, +5 AND ±15 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER

active, Most Current
Organization: DLA
Publication Date: 5 May 2023
Status: active
Page Count: 11
scope:

Scope.

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD-5962-92116 REV G
May 5, 2023
MICROCIRCUIT, HYBRID, LINEAR, +5 AND ±15 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part...
August 21, 2018
MICROCIRCUIT, HYBRID, LINEAR, +5 and Plus or Minus 15 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
November 10, 2011
MICROCIRCUIT, HYBRID, LINEAR, +5 and Plus or Minus 15 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
March 1, 2007
MICROCIRCUIT, HYBRID, LINEAR, +5 and ±15 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
March 16, 1999
MICROCIRCUIT, LINEAR, +5 AND PLUS/MINUS 15 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER, HYBRID
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
July 28, 1995
MICROCIRCUIT, LINEAR, +5 AND PLUS/MINUS 15 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER, HYBRID
A description is not available for this item.
April 11, 1995
MICROCIRCUIT, LINEAR, +5 AND PLUS/MINUS 15 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER, HYBRID
A description is not available for this item.
December 2, 1992
MICROCIRCUIT, LINEAR, +5 AND PLUS/MINUS 15 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER, HYBRID
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...

References

Advertisement