UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO - DIS 23551-11

Safety and control devices for gas burners and gas-burning appliances — Particular requirements — Part 11: Automatic and semi-automatic shut-off valves for operating pressure of above 500 kPa up to and including 6 300 kPa

pending, Most Current
Organization: ISO
Publication Date: 4 April 2023
Status: pending
Page Count: 52
ICS Code (Gas fuel burners): 27.060.20
scope:

This document specifies safety, constructional and performance requirements and testing of automatic, semi-automatic shut-off valves, and general purpose valves for gas burners, gas appliances and appliances of similar use excluding use in fuel gas infrastructures (transportation and distribution systems).

This document applies to controls for use at maximum operating pressures above 500 kPa up to and including 6 300 kPa with sizes up to DN 250 for use on burners or in appliances using fuel gases, such as natural gas, manufactured gas or liquefied petroleum gas (LPG).

It applies to

- commercial/industrial C/I valves;

- valves being mounted in gas installations;

- valves directly or indirectly actuated, electrically or by mechanical means;

- valves actuated by hydraulic or pneumatic means, including the pilot valves for these fluids if actuated electrically and including release valves, but not to any external electrical devices for switching the actuating energy;

- valves where the flow rate is controlled by external electrical signals, either in discrete steps or proportional to the applied signal and valves fitted with closed position indicator switches;

- this document covers the valve to be used in appliances, but not in gas transfer system outside appliances.

This document covers type testing only.

This document does not apply to valves covered under the scope of ISO 23551-1or the ISO 23555 series.

Document History

DIS 23551-11
April 4, 2023
Safety and control devices for gas burners and gas-burning appliances — Particular requirements — Part 11: Automatic and semi-automatic shut-off valves for operating pressure of above 500 kPa up to and including 6 300 kPa
This document specifies safety, constructional and performance requirements and testing of automatic, semi-automatic shut-off valves, and general purpose valves for gas burners, gas appliances and...

References

Advertisement