SNZ - AS/NZS IEC 62196.6
Plugs, socket-outlets, vehicle connectors and vehicle inlets – Conductive charging of electric vehicles Part 6: Dimensional compatibility requirements for DC pin and contact-tube vehicle couplers intended to be used for DC EV supply equipment where protection relies on electrical separation
| Organization: | SNZ |
| Publication Date: | 19 May 2023 |
| Status: | active |
| Page Count: | 34 |
scope:
This part of IEC 62196 is applicable to vehicle connectors, vehicle inlets and cable assemblies for electric vehicle (EV), intended for use in conductive charging systems which incorporate control means, with a rated operating voltage up to 120 V DC and rated current up to 100 A.
These accessories are intended to be used for a DC interface of the conductive charging system according to IEC 61851-25:2020.
This document applies to accessories and cable assemblies to be used in an ambient temperature of between -30 °C and +40 °C.
The vehicle connector and vehicle inlets are intended to be connected only to cables with copper or copper-alloy conductors.
Document History