SNV - SN EN ISO 5774
Plastics hoses - Textile-reinforced types for compressed-air applications - Specification
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 May 2023 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This document specifies the requirements for four types of flexible thermoplastic hose, textile reinforced, for compressed-air applications in the temperature range from −10 °C to +60 °C.
Document History
SN EN ISO 5774
May 1, 2023
Plastics hoses - Textile-reinforced types for compressed-air applications - Specification
This document specifies the requirements for four types of flexible thermoplastic hose, textile reinforced, for compressed-air applications in the temperature range from −10 °C to +60 °C.
May 1, 2016
Plastics hoses - Textile-reinforced types for compressed-air applications - Specification
A description is not available for this item.