UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

IEC - 60793-1-44 CMV

Optical fibres – Part 1-44: Measurement methods and test procedures – Cut-off wavelength (Commented Version)

active, Most Current
Organization: IEC
Publication Date: 1 July 2023
Status: active
Page Count: 70
ICS Code (Fibres and cables): 33.180.10
scope:

Commented versions are a valuable improvement upon the conventional IEC Redline Version (RLV). These versions are designed to facilitate a clearer understanding of the revisions made between the prior and current editions of a publication. This enhanced product package incorporates both the most recent edition of the document and the annotated redline version. This combined offering provides users with an easily accessible means to track and comprehend the alterations and additions that have been made, thereby enhancing the utility and effectiveness of the publication for its intended audience.

This part of IEC 60793 establishes uniform requirements for measuring the cut-off wavelength of single-mode optical fibre, thereby assisting in the inspection of fibres and cables for commercial purposes.

This document gives methods for measuring the cut-off wavelength for uncabled or cabled single mode telecom fibre. These procedures apply to all category B and C fibre types.

There are three methods of deployment for measuring the cut-off wavelength:

• method A: cable cut-off using uncabled fibre 22 m long sample, λcc;

• method B: cable cut-off using cabled fibre 22 m long sample, λcc;

• method C: fibre cut-off using uncabled fibre 2 m long sample, λc.

All methods require a reference measurement. There are two reference-scan techniques, either or both of which can be used with all methods:

• bend-reference technique;

• multimode-reference technique using category A1(OM1-OM5) multimode fibre.

Document History

60793-1-44 CMV
July 1, 2023
Optical fibres – Part 1-44: Measurement methods and test procedures – Cut-off wavelength (Commented Version)
Commented versions are a valuable improvement upon the conventional IEC Redline Version (RLV). These versions are designed to facilitate a clearer understanding of the revisions made between the...

References

Advertisement