CEI - EN IEC 62439-3/AC
Industrial communication networks - High availability automation networks Part 3: Parallel Redundancy Protocol (PRP) and High-availability Seamless Redundancy (HSR)
active, Most Current
| Organization: | CEI |
| Publication Date: | 1 July 2023 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Multilayer applications): | 35.100.05 |
Document History
EN IEC 62439-3/AC
July 1, 2023
Industrial communication networks - High availability automation networks Part 3: Parallel Redundancy Protocol (PRP) and High-availability Seamless Redundancy (HSR)
A description is not available for this item.
October 1, 2022
Industrial communication networks - High availability automation networks Part 3: Parallel Redundancy Protocol (PRP) and High-availability Seamless Redundancy (HSR)
General
The IEC 62439 series is applicable to high-availability automation networks based on the Ethernet technology.
This document:
• specifies PRP and HSR as two related redundancy protocols...
July 1, 2018
Industrial communication networks - High availability automation networks Part 3: Parallel Redundancy Protocol (PRP) and High-availability Seamless Redundancy (HSR)
The IEC 62439 series is applicable to high-availability automation networks based on the Ethernet technology.
This part of IEC 62439 specifies two redundancy protocols designed to provide seamless...
November 1, 2013
Reti di comunicazione industriale - Reti per l'automazione ad alta disponibilità Parte 3: Protocollo con ridondanza parallela (PRP) e anelli ad alta disponibilità senza interruzioni (HSR)
The IEC 62439 series is applicable to high-availability automation networks based on the ISO/IEC 8802-3 (Ethernet) technology.
This part of the IEC 62439 series specifies two redundancy protocols...
May 1, 2011
Industrial communication networks - High availability automation networks Part 3: Parallel Redundancy Protocol (PRP) and High availability Seamless Ring (HSR)
Nella presente Norma vengono specificati due protocolli a ridondanza basati sulla duplicazione della LAN, piuttosto che sulla duplicazione dell'informazione trasmessa, progettata in modo da fornire...