CEI EN 62439-3

Reti di comunicazione industriale - Reti per l'automazione ad alta disponibilità Parte 3: Protocollo con ridondanza parallela (PRP) e anelli ad alta disponibilità senza interruzioni (HSR)

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 November 2013
Status: active
Page Count: 92
ICS Code (Information coding): 35.040
ICS Code (Industrial automation systems): 25.040
scope:

The IEC 62439 series is applicable to high-availability automation networks based on the ISO/IEC 8802-3 (Ethernet) technology.

This part of the IEC 62439 series specifies two redundancy protocols designed to provide seamless recovery in case of single failure of an inter-bridge link or bridge in the network, which are based on the same scheme: duplication of the LAN, resp. duplication of the transmitted information.

Document History

July 1, 2023
Industrial communication networks - High availability automation networks Part 3: Parallel Redundancy Protocol (PRP) and High-availability Seamless Redundancy (HSR)
A description is not available for this item.
October 1, 2022
Industrial communication networks - High availability automation networks Part 3: Parallel Redundancy Protocol (PRP) and High-availability Seamless Redundancy (HSR)
General The IEC 62439 series is applicable to high-availability automation networks based on the Ethernet technology. This document: • specifies PRP and HSR as two related redundancy protocols...
July 1, 2018
Industrial communication networks - High availability automation networks Part 3: Parallel Redundancy Protocol (PRP) and High-availability Seamless Redundancy (HSR)
The IEC 62439 series is applicable to high-availability automation networks based on the Ethernet technology. This part of IEC 62439 specifies two redundancy protocols designed to provide seamless...
CEI EN 62439-3
November 1, 2013
Reti di comunicazione industriale - Reti per l'automazione ad alta disponibilità Parte 3: Protocollo con ridondanza parallela (PRP) e anelli ad alta disponibilità senza interruzioni (HSR)
The IEC 62439 series is applicable to high-availability automation networks based on the ISO/IEC 8802-3 (Ethernet) technology. This part of the IEC 62439 series specifies two redundancy protocols...
May 1, 2011
Industrial communication networks - High availability automation networks Part 3: Parallel Redundancy Protocol (PRP) and High availability Seamless Ring (HSR)
Nella presente Norma vengono specificati due protocolli a ridondanza basati sulla duplicazione della LAN, piuttosto che sulla duplicazione dell'informazione trasmessa, progettata in modo da fornire...

References

Advertisement