UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI - EN IEC 60794-2-10

Optical fibre cables Part 2-10: Indoor optical fibre cables - Family specification for simplex and duplex cables

active, Most Current
Organization: CEI
Publication Date: 1 July 2023
Status: active
Page Count: 32
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60794 is a family specification that covers simplex and duplex optical fibre cables for indoor use. The requirements of IEC 60794-2 are applicable to cables covered by this document.

For cables intended for installation in industrial applications specified in ISO/IEC 11801-1, MICE specifications can be additionally required (see Clause B.2).

Document History

EN IEC 60794-2-10
July 1, 2023
Optical fibre cables Part 2-10: Indoor optical fibre cables - Family specification for simplex and duplex cables
This part of IEC 60794 is a family specification that covers simplex and duplex optical fibre cables for indoor use. The requirements of IEC 60794-2 are applicable to cables covered by this document....
July 1, 2012
Optical fibre cables Part 2-10: Indoor optical fibre cables - Family specification for simplex and duplex cables
This part of IEC 60794 is a family specification that covers simplex and duplex optical fibre cables for indoor use except for cables used in terminated assemblies specified by IEC 60794-2-50. The...
May 1, 2003
Optical fibre cables - Part 2-10: Indoor cables - Family specification for simplex and duplex cables
Questa parte della serie EN 60794 è una specifica di famiglia che copre cavi a fibre ottiche monofibra e bifibra per interni. Questa Norma viene pubblicata dal CEI nella sola lingua inglese, a causa...

References

Advertisement