CEI EN 60794-2-10
Optical fibre cables Part 2-10: Indoor optical fibre cables - Family specification for simplex and duplex cables
| Organization: | CEI |
| Publication Date: | 1 July 2012 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
This part of IEC 60794 is a family specification that covers simplex and duplex optical fibre cables for indoor use except for cables used in terminated assemblies specified by IEC 60794-2-50. The requirements of the Sectional specification IEC 60794-2 are applicable to cables covered by this standard.
For the cables intended for installation in industrial applications specified in ISO/IEC 24702, MICE specifications may be additionally required.
Document History