ABMA - 8.2
Rolling Element Bearings – Shaft Mounted – Locknuts, Sleeves, and Locking Devices – Inch Design
| Organization: | ABMA |
| Publication Date: | 1 January 2023 |
| Status: | active |
| Page Count: | 39 |
scope:
There are many methods to mount Rolling Element Bearings, REB. This Standard provides attributes of inch nominal mounting accessories used for locating or fixing REB to the shaft.
The purpose of the standard is to establish dimensions and minimum physical properties of these components consistent and compatible with ABMA, ANSI, and ISO Standards relating to ball and roller bearings. Products manufactured in accordance with this standard will fulfill the expected function when used with properly-designed shafts.
This standard covers:
Locknuts and removal nuts, locking devices, and mounting sleeves for Rolling Element Bearings, REB.
Shaft dimensions
Required dimensions for threads, keyways, and reliefs for shafts.
General information
Symbols, definitions, part numbers, materials, tolerances, and threads.
Document History