FORD - WSS-M4D690-B1
ACRYLONITRILE BUTADIENE STYRENE (ABS), MOLDING COMPOUND, HIGH HEAT RESISTANT, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
| Organization: | FORD |
| Publication Date: | 29 June 2023 |
| Status: | active |
| Page Count: | 9 |
scope:
WSS-M4D690-B1: The material defined by this specification is a molded-in-color, low gloss, high heat resistant molding compound based on acrylonitrile butadiene styrene (ABS) that has been UV stabilized for unpainted interior applications. High heat resistant ABS is defined as must having a mean Vicat Softening Temperature range from 103 ºC to 108 °C.
WRS-M4D690-B2: The material defined by this specification is a high heat resistant injection molding compound based on acrylonitrile butadiene styrene (ABS) with at least 80% Post-Industrial Recyclate (PIR)/Post Consumer Recyclate (PCR). This material has a mean Vicat Softening Temperature of at least 103 ºC.
Document History