NEN-EN-ISO 3581
Welding consumables - Covered electrodes for manual metal arc welding of stainless and heat-resisting steels - Classification
| Organization: | NEN |
| Publication Date: | 1 September 2023 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Welding consumables): | 25.160.20 |
scope:
This document specifies requirements for classification of covered electrodes, based on the all-weld metal chemical composition, the type of electrode covering and other electrode properties, and the all-weld metal mechanical properties, in the as-welded or heat-treated conditions, for manual metal arc welding of stainless and heat-resisting steels.
This document is a combined standard providing for classification utilizing a system based upon classification according to nominal composition or utilizing a system based upon classification according to alloy type.
a) Paragraphs and tables which carry the label "classification according to nominal composition-A" or "ISO 3581-A" are applicable only to products classified to that system.
b) Paragraphs and tables which carry the label "classification according to alloy type-B" or "ISO 3581-B" are applicable only to products classified to that system.
c) Paragraphs and tables which carry neither label are applicable to products classified according to either or both systems.
Annex B gives information on considerations on weld metal ferrite content.
Document History