UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ASME - A112.14.3

Hydromechanical grease interceptors

active, Most Current
Organization: ASME
Publication Date: 1 January 2022
Status: active
Page Count: 83
scope:

Inclusions

This Standard specifies construction and marking requirements, as well as the performance criteria for the testing and rating of hydromechanical grease interceptors, rated by flow in litres per minute and gallons per minute.

Exclusions

This Standard does not apply to interceptors intended for rainwater, sanitary wastewater, or wastewater containing petroleum products such as gasoline, heating oils, or mineral oils.

Terminology

In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the Standard.

Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.

Notes to tables and figures are considered part of the table or figure and may be written as requirements.

Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.

Units of measure

The values given in either SI (metric) or U.S. Customary units of measure are equivalent in application; however, each measurement system is to be used independently of the other. In this Standard, U.S. Customary units are shown in parentheses. Combining values from the two measurement systems can result in non-conformance with this Standard.

U.S. gallons

All references to gallons are to U.S. liquid gallons.

Alternatives

The requirements of this Standard are not intended to prevent the use of alternative designs, materials, or methods of construction, provided such alternatives meet the intent and requirements of this Standard.

Document History

A112.14.3
January 1, 2022
Hydromechanical grease interceptors
Inclusions This Standard specifies construction and marking requirements, as well as the performance criteria for the testing and rating of hydromechanical grease interceptors, rated by flow in...
January 1, 2022
Hydromechanical grease interceptors
Inclusions This Standard specifies construction and marking requirements, as well as the performance criteria for the testing and rating of hydromechanical grease interceptors, rated by flow in...
May 18, 2018
Hydromechanical Grease Interceptors
This Standard covers general product requirements as well as the performance criteria for the testing and rating of hydromechanical grease interceptors, rated by flow in gallons per minute (gpm) or...
January 1, 2000
Grease Interceptors
This Standard covers general product requirements as well as the performance criteria for the testing and rating of grease interceptors, whose rated flows are 100 gpm (380 L/m) or less.
January 1, 2000
Grease Interceptors
This Standard covers general product requirements as well as the performance criteria for the testing and rating of grease interceptors, whose rated flows are 100 gpm (380 L/m) or less.

References

Advertisement