DLA - DSCC-DWG-V62/18608 REV A
MICROCIRCUIT, LINEAR, MONOLITHIC, GALLIUM ARSENIDE, NONREFLECTIVE, 0.1 GHz TO 8 GHz SP4T SWITCH
active, Most Current
| Organization: | DLA |
| Publication Date: | 8 September 2023 |
| Status: | active |
| Page Count: | 12 |
scope:
Scope.
This drawing documents the general requirements of a high performance gallium arsenide (GaAs) nonreflective, 0.1 GHz to 8 GHz single pole, four throw (SP4T) switch microcircuit, with an operating temperature range of -55°C to +125°C.
Document History
DSCC-DWG-V62/18608 REV A
September 8, 2023
MICROCIRCUIT, LINEAR, MONOLITHIC, GALLIUM ARSENIDE, NONREFLECTIVE, 0.1 GHz TO 8 GHz SP4T SWITCH
Scope.
This drawing documents the general requirements of a high performance gallium arsenide (GaAs) nonreflective, 0.1 GHz to 8 GHz single pole, four throw (SP4T) switch microcircuit, with an...
May 24, 2018
MICROCIRCUIT, LINEAR, GALLIUM ARSENIDE, NONREFLECTIVE, 0.1 GHz TO 8 GHz SP4T SWITCH, MONOLITHIC SILICON
This drawing documents the general requirements of a gallium arsenide (GaAs) nonreflective, 0.1 GHz to 8 GHz single pole, four throw (SP4T) switch microcircuit, with an operating temperature range of...