UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN-IEC 60383-1

Insulators for overhead lines with a nominal voltage above 1000 V - Part 1: Ceramic or glass insulator units for a.c. systems - Definitions, test methods and acceptance criteria

active, Most Current
Organization: NEN
Publication Date: 1 September 2023
Status: active
Page Count: 138
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Insulators): 29.080.10
scope:

This part of IEC 60383 applies to insulators of ceramic material or glass for use on AC overhead power lines and overhead traction lines with a nominal voltage greater than 1 000 V and a frequency not greater than 100 Hz. It also applies to insulators for use on DC overhead electric traction lines.

This document applies to string insulator units, rigid overhead line insulators and to insulators of similar design when used in substations.

lt does not apply to insulators forming parts of electrical apparatus or to parts used in their construction or to post insulators which are covered by IEC 60168, Tests on indoor and outdoor post insulators of ceramic material or glass for systems with nominal voltages greater than 1 000 V.

Tests on insulator strings and insulator sets (for example, wet switching impulse voltage) are dealt with in IEC 60383-2.

The object of this document is:

- to define the terms used

- to define insulator characteristics and to prescribe the conditions under which the specified values of these characteristics shall be verified

- to prescribe test methods

- to prescribe acceptance criteria.

This document does not include requirements dealing with the choice of insulators for specific operating conditions.

Specific requirements on the use of coatings on ceramic or glass insulators are described in the informative Annex C.

Numerical values for insulator characteristics are specified in IEC 60305, IEC 60433 and IEC 60720.

NOTE A guide for the choice of insulators under polluted conditions has been published, see IEC 60815-1 and -2.

Document History

NEN-EN-IEC 60383-1
September 1, 2023
Insulators for overhead lines with a nominal voltage above 1000 V - Part 1: Ceramic or glass insulator units for a.c. systems - Definitions, test methods and acceptance criteria
This part of IEC 60383 applies to insulators of ceramic material or glass for use on AC overhead power lines and overhead traction lines with a nominal voltage greater than 1 000 V and a frequency...
November 1, 1999
Insulators for overhead high-voltage lines - Part 1: Ceramic or glass insulator units for a.c. systems - Definitions, test methods and acceptance criteria
A description is not available for this item.
April 1, 1997
Insulators for overhead high-voltage lines - Part 1: Ceramic or glass insulator units for a.c. systems - Definitions, test methods and acceptance criteria
Applies to insulators on a.c. power lines and overhead traction lines with a nominal voltage greater than 1000 V and a frequency not greater than 100 Hz. Applies to string insulator units, rigid...

References

Advertisement