UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNZ - AS/NZS ISO 10957

Information and documentation – International standard music number (ISMN)

active, Most Current
Organization: SNZ
Publication Date: 29 September 2023
Status: active
Page Count: 22
scope:

This document specifies the International standard music number (ISMN), which is a means of uniquely identifying editions of notated music. It specifies the assignment of a unique ISMN on such editions to distinguish one edition of a title or one separate component of an edition from all other editions. This document also specifies the construction of an ISMN and its location on editions of notated music.

This document is applicable to editions of notated music. The ISMN can also be used to identify editions of notated music that are presented with other media to form an integrated whole (e.g. an edition that, together with a sound recording, forms a single product).

The ISMN is not suitable for the identification of material in other media that are issued separately, such as sound or audiovisual products (e.g., CDs or DVDs), for which other standards such as ISO 3901 (International Standard Recording Code) and ISO 15706 (International Standard Audiovisual Number) are applicable.

The ISMN is not suitable for the identification of the products themselves (CDs or DVDs), for which the European article numbering (EAN) 13-digit bar code can be used.

Document History

AS/NZS ISO 10957
September 29, 2023
Information and documentation – International standard music number (ISMN)
This document specifies the International standard music number (ISMN), which is a means of uniquely identifying editions of notated music. It specifies the assignment of a unique ISMN on such...
February 24, 2016
Information and documentation - International standard music number (ISMN)
This International Standard specifies the International standard music number (ISMN), which is a means of uniquely identifying editions of notated music. It specifies the assignment of a unique ISMN...
July 1, 2004
Information and documentation International standard music number (ISMN)
A description is not available for this item.

References

Advertisement