NEN-EN-IEC 61300-2-38
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-38: Tests - Sealing for fibre optic sealed closures and hardened connectors using air pressure
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 2023 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61300 presents two methods for testing the sealing performance of a fibre optic sealed closure and hardened connector using air pressure.
Document History
NEN-EN-IEC 61300-2-38
October 1, 2023
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-38: Tests - Sealing for fibre optic sealed closures and hardened connectors using air pressure
This part of IEC 61300 presents two methods for testing the sealing performance of a fibre optic sealed closure and hardened connector using air pressure.
November 1, 2007
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-38: Tests - Sealing for pressurized fibre optic closures
The following referenced documents are indispensable for the application of this document. For dated references, only the edition cited applies. For undated references, the latest edition of the...
October 1, 1997
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-38: Tests - Sealing for pressurized closures of fibre optic devices
Tests the airtightness of a closure of fibre optic devices. Describes two methods. Method A for leaks when the specimen is pressurized and submerged in a water bath. Method B tests for leaks at...