IEC - 61753-021-06

Fibre optic interconnecting devices and passive components – Performance standard – Part 021-06: Single-mode fibre optic connectors terminated as pigtails and patchcords for category OP+ – Extended outdoor protected environment

active, Most Current
Organization: IEC
Publication Date: 1 October 2023
Status: active
Page Count: 50
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61753 defines the minimum initial test and measurement requirements and severities which single-mode fibre optic connectors terminated as a pigtail or a patchcord satisfy in order to be categorised as meeting the IEC standard category OP+ (extended outdoor protected environment), as defined in IEC 61753-1.

If tests were performed on the connectors terminated as pigtails or patchcords for category OP+HD and the product passed, the product will be automatically qualified or categorized as meeting the IEC standard for category OP+. If tests are performed on the connectors terminated as pigtails or patchcords for category OP+, and the product passes, the product will be automatically qualified or categorized as meeting the IEC standard for categories OP and C.

Document History

61753-021-06
October 1, 2023
Fibre optic interconnecting devices and passive components – Performance standard – Part 021-06: Single-mode fibre optic connectors terminated as pigtails and patchcords for category OP+ – Extended outdoor protected environment
This part of IEC 61753 defines the minimum initial test and measurement requirements and severities which single-mode fibre optic connectors terminated as a pigtail or a patchcord satisfy in order to...

References

Advertisement