IEC - 61300-2-11 (REDLINE + STANDARD)

Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 2-11: Tests – Axial compression

active, Most Current
Organization: IEC
Publication Date: 1 November 2023
Status: active
Page Count: 32
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

The purpose of this part of IEC 61300 is to ensure that the captivation or the attachment of the cable to the fibre optic devices or components, for example fibre optic closures, will withstand compressive axial loads likely to be applied during normal service.

Document History

61300-2-11 (REDLINE + STANDARD)
November 1, 2023
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 2-11: Tests – Axial compression
The purpose of this part of IEC 61300 is to ensure that the captivation or the attachment of the cable to the fibre optic devices or components, for example fibre optic closures, will withstand...

References

Advertisement