UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

IEC - PAS 63503-3-30

Fibre optic interconnecting devices and passive components – Connector optical interfaces for multi-core fibre – Part 3-30: Connector parameters of standard outer diameter 4-core physically contacting fibres – Non-angled 2,5 mm and 1,25 mm diameter cylindrical full zirconia ferrules

active, Most Current
Organization: IEC
Publication Date: 1 November 2023
Status: active
Page Count: 16
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This Publicly Available Specification defines the dimensional limits of the optical interface for 125 μm outer diameter 4-core physically contacting fibre optic connectors with 2,5 mm or 1,25 mm diameter cylindrical zirconia (ZrO2) ferrules to ensure reliable interconnection and intermateability.

Ferrules made from the material specified in this document are suitable for use in all the operating service environments defined in IEC 61753-1.

Ferrule dimensions and features are contained in the IEC 61754 series of fibre optic connector interface standards.

Document History

PAS 63503-3-30
November 1, 2023
Fibre optic interconnecting devices and passive components – Connector optical interfaces for multi-core fibre – Part 3-30: Connector parameters of standard outer diameter 4-core physically contacting fibres – Non-angled 2,5 mm and 1,25 mm diameter cylindrical full zirconia ferrules
This Publicly Available Specification defines the dimensional limits of the optical interface for 125 μm outer diameter 4-core physically contacting fibre optic connectors with 2,5 mm or 1,25 mm...

References

Advertisement