NEN-EN 12390-6
Testing hardened concrete - Part 6: Tensile splitting strength of test specimens
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2023 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Concrete and concrete products): | 91.100.30 |
scope:
This document specifies the method for the determination of the tensile splitting strength of test specimens of hardened concrete. The reference specimens are moulded cylindrical specimens.
Cores of at least 75 mm diameter complying with the requirements of EN 12504-1 can be tested using this method.
The use of cubic or prismatic specimens is included in Annex A.
Document History
NEN-EN 12390-6
November 1, 2023
Testing hardened concrete - Part 6: Tensile splitting strength of test specimens
This document specifies the method for the determination of the tensile splitting strength of test specimens of hardened concrete. The reference specimens are moulded cylindrical specimens.
Cores of...
August 1, 2022
Testing hardened concrete - Part 6: Tensile splitting strength of test specimens
This document specifies the method for the determination of the tensile splitting strength of test specimens of hardened concrete. The reference specimens are moulded cylindrical specimens.
Cores of...
December 1, 2009
Testing hardened concrete - Part 6: Tensile splitting strength of test specimens
This European Standard specifies a method for the determination of the tensile splitting strength of cylindrical test specimens of hardened concrete. A method using cubic or prismatic specimens is...
September 1, 2006
Testing hardened concrete - Part 6: Tensile splitting strength of test specimens
A description is not available for this item.
November 2, 2000
Testing hardened concrete - Part 6: Tensile splitting strength of test specimens
Specifies a method for the determination of the tensile splitting strength of cylindrical test specimens of hardened concrete. A method using cubic or prismatic specimens is included in annex A...