CEI - EN IEC 61980-2
Electric vehicle wireless power transfer (WPT) systems Part 2: Specific requirements for MF-WPT system communication and activities
| Organization: | CEI |
| Publication Date: | 1 October 2023 |
| Status: | active |
| Page Count: | 104 |
| ICS Code (Electric road vehicles): | 43.120 |
scope:
This part of IEC 61980 addresses communication and activities of magnetic field wireless power transfer (MF-WPT) systems.
The requirements in this document are intended to be applied for MF-WPT systems according to IEC 61980-3 and ISO 19363.
The aspects covered in this document include
- operational and functional characteristics of the MF-WPT communication system and related activities, and
- operational and functional characteristics of the positioning system.
The following aspects are under consideration for future documents:
- requirements for two- and three-wheel vehicles;
- requirements for MF-WPT systems supplying power to EVs in motion;
- requirements for bidirectional power transfer.
NOTE Any internal communication at supply device or EV device is not in the scope of this document.
Document History