CEI - CLC IEC/TS 61980-2

Electric vehicle wireless power transfer (WPT) systems Part 2: Specific requirements for communication between electric road vehicle (EV) and infrastructure

inactive
Organization: CEI
Publication Date: 1 May 2021
Status: inactive
Page Count: 94
ICS Code (Electric road vehicles): 43.120
scope:

This Part of IEC 61980, which is a Technical Specification, applies to communication between electric road vehicle (EV) and wireless power transfer (WPT) systems when connected to the supply network, at standard supply voltages per IEC 60038 up to 1000 V AC and up to 1500 V DC.

This document also applies to wireless power transfer equipment supplied from on-site storage systems (e.g. buffer batteries) at standard supply voltages per IEC 60038 up to 1000 V AC and up to 1500 V DC.

The aspects covered in this document include

- standards for operational characteristics and functional characteristics of the WPT communication subsystem,

- communication requirements for WPT system while driving, which are under consideration,

- communication requirements for two- and three-wheel vehicles, which are under consideration, and

- communication requirements for bidirectional power transfer are under consideration

This document does not apply to

- safety aspects related to maintenance, and

- trolley buses, rail vehicles and vehicles designed primarily for use off-road.

Document History

October 1, 2023
Electric vehicle wireless power transfer (WPT) systems Part 2: Specific requirements for MF-WPT system communication and activities
This part of IEC 61980 addresses communication and activities of magnetic field wireless power transfer (MF-WPT) systems. The requirements in this document are intended to be applied for MF-WPT...
CLC IEC/TS 61980-2
May 1, 2021
Electric vehicle wireless power transfer (WPT) systems Part 2: Specific requirements for communication between electric road vehicle (EV) and infrastructure
This Part of IEC 61980, which is a Technical Specification, applies to communication between electric road vehicle (EV) and wireless power transfer (WPT) systems when connected to the supply network,...

References

Advertisement