UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN 3526

Aerospace series - Steel 15CrMoV6 (1.7334) - Air melted - Hardened and tempered - Sheets and strips - 0,5 mm ≤ a ≤ 6 mm - 980 MPa ≤ Rm ≤ 1180 MPa

active, Most Current
Organization: NEN
Publication Date: 1 January 2024
Status: active
Page Count: 14
ICS Code (Steels): 49.025.10
scope:

This document specifies the requirements relating to:

Steel 15CrMoV6 (1.7334)

Air melted

Hardened and tempered

Sheets and strips

0,5 mm ≤ α ≤ 6 mm

980 MPa ≤ Rm ≤ 1 180 MPa

for aerospace applications.

W.nr: 1.7334.

ASD-STAN designation: FE-PL1505.

Document History

NEN-EN 3526
January 1, 2024
Aerospace series - Steel 15CrMoV6 (1.7334) - Air melted - Hardened and tempered - Sheets and strips - 0,5 mm ≤ a ≤ 6 mm - 980 MPa ≤ Rm ≤ 1180 MPa
This document specifies the requirements relating to: Steel 15CrMoV6 (1.7334) Air melted Hardened and tempered Sheets and strips 0,5 mm ≤ α ≤ 6 mm 980 MPa ≤ Rm ≤ 1 180 MPa for aerospace...
April 1, 2021
Aerospace series - Steel 15CrMoV6 (1.7334) - Air melted -Hardened and tempered - Sheet and strip - 0,5 mm ≤ a ≤6 mm - 980 MPa ≤ Rm ≤ 1 180 MPa
This document specifies the requirements relating to: Steel 15CrMoV6 (1.7334) Air melted Hardened and tempered Sheet and strip 0,5 mm ≤ a ≤ 6 mm 980 MPa ≤ Rm ≤ 1 180 MPa for aerospace...
April 1, 2007
Aerospace series - Steel FE-PL1505 (15CrMoV6) - Air melted - Hardened and tempered - Sheet and strip - 0,5 mm ≤ a ≤ 6 mm - 980 MPa ≤ Rm ≤ 1180 MPa
This standard specifies the requirements relating to: Steel FE-PL1505 (15CrMoV6);Air melted;Hardened and tempered;Sheet and strip;0,5 mm ≤ a ≤ 6 mm;980 MPa ≤ Rm ≤ 1180 MPa

References

Advertisement