UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN 2267-012

Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -65 °C and 260 °C - Part 012: DZ family, single UV laser printable for use in low pressure atmosphere - Product standard

active, Most Current
Organization: NEN
Publication Date: 1 January 2024
Status: active
Page Count: 18
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This document specifies the characteristics of UV laser printable electrical wires DZ family for use in the on board:

- 115 VAC (phase to neutral) or 200 VAC (phase to phase) electrical network of aircraft;

- 230 VAC (phase to neutral) or 400 VAC (phase to phase) electrical network of aircraft and particularly use in non-pressurized areas.

This cable family is used at operating temperature between -65 °C and 260 °C. These cables are demonstrated to be arc resistant for both networks (115 VAC and 230 VAC).

Document History

NEN-EN 2267-012
January 1, 2024
Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -65 °C and 260 °C - Part 012: DZ family, single UV laser printable for use in low pressure atmosphere - Product standard
This document specifies the characteristics of UV laser printable electrical wires DZ family for use in the on board: — 115 VAC (phase to neutral) or 200 VAC (phase to phase) electrical network of...
July 1, 2022
Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -55 °C and 260 °C - Part 012: DZ family, single UV laser printable for use in low pressure atmosphere - Product standard
This document specifies the characteristics of UV laser printable electrical wires DZ family for use in the on board: — 115 V (phase to neutral) or 200 V (phase to phase) electrical network of...
August 1, 2015
Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -55 °C and 260 °C - Part 012: DZ family, single UV laser printable for use in low pressure atmosphere - Product standard
NEN-EN 2267-012 specifies the characteristics of UV laser printable electrical wires DZ family for use in the on board: - 115 V (phase to neutral) or 200 V (phase to phase) electrical network of...

References

Advertisement