CSA - CAN/CSA-ISO/IEC TR 24750:08
Information technology — Assessment and mitigation of installed balanced cabling channels in order to support 10GBASE-T
| Organization: | CSA |
| Publication Date: | 1 January 2008 |
| Status: | active |
| Page Count: | 47 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This Technical Report
• specifies the transmission performance for channels to support 10GBASE-T,
• specifies the methods to assess whether installed Class E and Class F channels meet 10GBASE-T requirements,
• provides mitigation techniques to improve the performance of an existing installation to meet the 10GBASE-T requirements.
NOTE 1 The channel transmission performance specified in this TR is derived from IEEE 802.3AN.
NOTE 2 IEEE 802.3AN specifies requirements beyond the frequency range specified for Class E of ISO/IEC 11801:2002 and additional parameters to those specified for Class E and Class F cabling in ISO/IEC 11801:2002.
NOTE 3 This Technical Report does not re-specify Class E and Class F cabling of ISO/IEC 11801:2002.
Document History