ISO/IEC 18013-4 AMD 1
Personal identification — ISO-compliant driving licence — Part 4: Test methods AMENDMENT 1: Test methods for compact encoding
active, Most Current
| Organization: | ISO |
| Publication Date: | 1 January 2024 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
Document History
ISO/IEC 18013-4 AMD 1
January 1, 2024
Personal identification — ISO-compliant driving licence — Part 4: Test methods AMENDMENT 1: Test methods for compact encoding
A description is not available for this item.
October 1, 2019
Personal identification — ISO-compliant driving licence — Part 4: Test methods
This document describes the test methods used for conformity testing, that is methods for determining whether a driving licence can be considered to comply with the requirements of the ISO/IEC 18013...
November 15, 2013
Information technology - Personal identification - ISO-compliant driving licence - Part 4: Test methods TECHNICAL CORRIGENDUM 1
A description is not available for this item.
November 1, 2011
Information technology - Personal identification - ISO-compliant driving licence - Part 4: Test methods
This part of ISO/IEC 18013 specifies the test methods used for conformity testing, that is methods for determining whether a driving licence can be considered to comply with the requirements of...