SNV - SN EN 3526
Aerospace series - Steel 15CrMoV6 (1.7334) - Air melted - Hardened and tempered - Sheets and strips - 0,5 mm ≤ a ≤ 6 mm - 980 MPa ≤ Rm ≤ 1 180 MPa
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 January 2024 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Steels): | 49.025.10 |
scope:
This document specifies the requirements relating to:
Steel 15CrMoV6 (1.7334)
Air melted
Hardened and tempered
Sheets and strips
0,5 mm ≤ a ≤ 6 mm
980 MPa ≤ Rm ≤ 1 180 MPa
for aerospace applications.
W.nr: 1.7334.
ASD-STAN designation: FE-PL1505.
Document History
SN EN 3526
January 1, 2024
Aerospace series - Steel 15CrMoV6 (1.7334) - Air melted - Hardened and tempered - Sheets and strips - 0,5 mm ≤ a ≤ 6 mm - 980 MPa ≤ Rm ≤ 1 180 MPa
This document specifies the requirements relating to:
Steel 15CrMoV6 (1.7334)
Air melted
Hardened and tempered
Sheets and strips
0,5 mm ≤ a ≤ 6 mm
980 MPa ≤ Rm ≤ 1 180 MPa
for aerospace...
June 1, 2007
Aerospace series - Steel FE-PL1505 (15CrMoV6) - Air melted - Hardened and tempered - Sheet and strip - 0,5 mm < or = to a < or = to 6 mm - 980 MPa < or = to Rm < or = to 1 180 MPa
A description is not available for this item.