UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DIN EN 1172

Copper and copper alloys - Sheet and strip for building purposes

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 February 2012
Status: active
Page Count: 16
ICS Code (Copper products): 77.150.30
scope:

This European Standard specifies requirements for copper sheet and strip in thicknesses from 0,4 mm up to and including 1 mm and in widths up to and including 1 250 mm.

This European Standard is applicable to sheet and strip for use in building construction, e.g. for roof drainage systems, gutters, down pipes, roof coverings, external wall claddings, dormer windows, verges, chimney flashings and roof valleys.

Document History

DIN EN 1172
February 1, 2012
Copper and copper alloys - Sheet and strip for building purposes
This European Standard specifies requirements for copper sheet and strip in thicknesses from 0,4 mm up to and including 1 mm and in widths up to and including 1 250 mm. This European Standard is...
October 1, 1996
Copper and copper alloy sheet and strip for building purposes
A description is not available for this item.

References

Advertisement