UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DIN EN 61784-3-14

Industrial communication networks - Profiles - Part 3-14: Functional safety fieldbuses - Additional specifications for CPF 14 (IEC 61784-3-14:2010); English version EN 61784-3-14:2010

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 March 2012
Status: active
Page Count: 82
ICS Code (Microprocessor systems): 35.160
ICS Code (IT applications in industry): 35.240.50
scope:

This part of the IEC 61784-3 series specifies a safety communication layer (services and protocol) based on CPF 14 of IEC 61784-2 and IEC 61158 Type 14. It identifies the principles for functional safety communications defined in IEC 61784-3 that are relevant for this safety communication layer.

NOTE 1 It does not cover electrical safety and intrinsic safety aspects. Electrical safety relates to hazards such as electrical shock. Intrinsic safety relates to hazards associated with potentially explosive atmospheres.

This part1 defines mechanisms for the transmission of safety-relevant messages among participants within a distributed network using fieldbus technology in accordance with the requirements of IEC 61508 series2 for functional safety. These mechanisms may be used in various industrial applications such as process control, manufacturing automation and machinery.

This part provides guidelines for both developers and assessors of compliant devices and systems.

NOTE 2 The resulting SIL claim of a system depends on the implementation of the selected functional safety communication profile within this system - implementation of a functional safety communication profile according to this part in a standard device is not sufficient to qualify it as a safety device.

1 In the following pages of this standard, "this part" will be used for "this part of the IEC 61784-3 series".

2 In the following pages of this standard, "IEC 61508" will be used for "IEC 61508 series".

Document History

DIN EN 61784-3-14
March 1, 2012
Industrial communication networks - Profiles - Part 3-14: Functional safety fieldbuses - Additional specifications for CPF 14 (IEC 61784-3-14:2010); English version EN 61784-3-14:2010
This part of the IEC 61784-3 series specifies a safety communication layer (services and protocol) based on CPF 14 of IEC 61784-2 and IEC 61158 Type 14. It identifies the principles for functional...

References

Advertisement