DIN EN 62541-100
OPC Unified Architecture - Teil 100: Geraeteschnittstelle (IEC 62541-100:2015); Englische Fassung EN 62541-100:2015
| Organization: | DIN |
| Publication Date: | 1 October 2015 |
| Status: | active |
| Page Count: | 60 |
| ICS Code (IT applications in industry): | 35.240.50 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This part of IEC 62541 is an extension of the overall OPC Unified Architecture standard series and defines the information model associated with Devices. This part of IEC 62541 describes three models which build upon each other as follows:
• the (base) Device Model is intended to provide a unified view of devices irrespective of the underlying device protocols;
• the Device Communication Model adds Network and Connection information elements so that communication topologies can be created;
• the Device Integration Host Model finally adds additional elements and rules required for host systems to manage integration for a complete system. It allows reflecting the topology of the automation system with the devices as well as the connecting communication networks.
Document History