DIN EN 62541-100

OPC Unified Architecture Specification - Part 100: Device Interface (IEC 65E/372/CDV:2014); English version FprEN 62541-100:2014

inactive
Organization: DIN
Publication Date: 1 August 2014
Status: inactive
Page Count: 61
ICS Code (IT applications in industry): 35.240.50
ICS Code (Interface and interconnection equipment): 35.200

Document History

October 1, 2015
OPC Unified Architecture - Teil 100: Geraeteschnittstelle (IEC 62541-100:2015); Englische Fassung EN 62541-100:2015
This part of IEC 62541 is an extension of the overall OPC Unified Architecture standard series and defines the information model associated with Devices. This part of IEC 62541 describes three models...
DIN EN 62541-100
August 1, 2014
OPC Unified Architecture Specification - Part 100: Device Interface (IEC 65E/372/CDV:2014); English version FprEN 62541-100:2014
A description is not available for this item.
Advertisement