ISO/IEC 14543-5-5
Information technology – Home electronic system (HES) architecture – Part 5-5: Intelligent grouping and resource sharing for HES Class 2 and Class 3 – Device type
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 February 2012 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This part of the ISO/IEC 14543 specifies the device type of all devices that conform to ISO/IEC 14543-5-1: Core Protocol, and ISO/IEC 14543-5-2#: Application Profile.
This part of the ISO/IEC 14543 is applicable to all devices that are operating in an IGRS network.
Document History
ISO/IEC 14543-5-5
February 1, 2012
Information technology – Home electronic system (HES) architecture – Part 5-5: Intelligent grouping and resource sharing for HES Class 2 and Class 3 – Device type
This part of the ISO/IEC 14543 specifies the device type of all devices that conform to ISO/IEC 14543-5-1: Core Protocol, and ISO/IEC 14543-5-2#: Application Profile.
This part of the ISO/IEC 14543...