ISO/IEC 14543-5-6
Information technology – Home electronic system (HES) architecture – Part 5-6: Intelligent grouping and resource sharing for HES Class 2 and Class 3 – Service type
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 February 2012 |
| Status: | active |
| Page Count: | 290 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This part of ISO/IEC 14543-5 specifies the service types that conform to ISO/IEC 14543-5-1.
This part of the ISO/IEC 14543 is applicable to computers, household appliances and communication devices that implement media or data streaming in a local area network (LAN) or personal area network (PAN) environment by wired or wireless means.
Document History
ISO/IEC 14543-5-6
February 1, 2012
Information technology – Home electronic system (HES) architecture – Part 5-6: Intelligent grouping and resource sharing for HES Class 2 and Class 3 – Service type
This part of ISO/IEC 14543-5 specifies the service types that conform to ISO/IEC 14543-5-1.
This part of the ISO/IEC 14543 is applicable to computers, household appliances and communication devices...