ISO/IEC 14543-5-21
Information technology – Home electronic system (HES) architecture – Part 5-21: Intelligent grouping and resource sharing for HES Class 2 and Class 3 – Application profile – AV profile
| Organization: | ISO |
| Publication Date: | 1 February 2012 |
| Status: | active |
| Page Count: | 58 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This part of ISO/IEC 14543 specifies the media data stream service profile, the device interaction flow, the request and response message format used in device interaction and the description format of services provided by the device.
This part of ISO/IEC 14543 is applicable to computers, household appliances and communication devices that implement media data streaming by wired or wireless means.
Document History