DIN LN 29986
Anchor nuts, self-locking, floating deep counterbore, double lug, miniature, for temperatures up to 235 °C
| Organization: | DIN |
| Publication Date: | 1 May 1977 |
| Status: | active |
| Page Count: | 4 |
| ICS Code (Nuts): | 49.030.30 |
scope:
General
This annex contains additional information for the manufacture of anchor nuts outside Germany.
Owing to varying approving procedures, production methods, materials, etc. the details given in this standard on anchor nuts are not always sufficient for manufacture abroad. For instance, materials are used which may well ensure the required characteristics for a standard part in its final state, but which are not listed as equivalent materials in the corresponding date sheet of the German Aviation materials Manual, Part I.
The foreign materials listed in clause 2 are approved by the responsible qualification authorities of the individual countries as equivalent to the German material.
The surface treatment required in Clause A. 3 is equivalent to that called for by LN 9368 Parts 1 and 7.
Differences in appearance due to varying manufacturing methods do not affect the performance and interchangeability provided the dimensions given in the table are adhered to.
Document History