NPFC - A-A-59273
Generator, Signal 300 KHZ to 2 GHZ
active, Most Current
Buy Now
| Organization: | NPFC |
| Publication Date: | 27 March 2012 |
| Status: | active |
| Page Count: | 1 |
scope:
This Commercial Item Description (CID) describes a 300 kHz to 2 GHz Signal Generator with AM, FM, pulse modulation (PM) and sweep capabilities. This CID is meant as a minimum requirement for the signal generator in which only those manufacturers that meet or surpass the following requirements are qualified per this CID.
Document History
July 9, 2018
Generator, Signal 300 KHZ to 2 GHZ
A description is not available for this item.
A-A-59273
March 27, 2012
Generator, Signal 300 KHZ to 2 GHZ
This Commercial Item Description (CID) describes a 300 kHz to 2 GHz Signal Generator with AM, FM, pulse modulation (PM) and sweep capabilities. This CID is meant as a minimum requirement for the...
September 13, 2005
GENERATOR, SIGNAL (300 KHZ TO 2 GHZ)
This Commercial Item Description (CID) describes a 300 kHz to 2 GHz Signal Generator with AM, FM, pulse modulation (PM) and sweep capabilities. This CID is meant as a minimum requirement for the...
December 8, 2004
GENERATOR, SIGNAL (300 KHZ TO 2 GHZ)
This Commercial Item Description (CID), describes a Signal Generator in which only those manufacturers meeting or surpassing the following requirements are supplies per this CID. Instruments meeting...
June 18, 1998
GENERATOR, SIGNAL (300 KHZ TO 2 GHZ)
This Commercial Item Description (CID) outlines the minimum requirements for a programmable signal generator operating in the frequency range of 300 Kilohertz (KHz) to 2 Gigahertz (GHz). The signal...