FORD WSS-M4D865-A3
POLYPROPYLENE (PP) HOMOPOLYMER, 40% LONG GLASS FIBER REINFORCED MOLDING COMPOUND, HIGH PERFORMANCE, STRUCTURAL ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 15 March 2012 |
| Status: | inactive |
| Page Count: | 4 |
scope:
The material defined by this specification is an injection molding compound composed of a homopolymer polypropylene matrix, with 40% by weight long glass fiber reinforcement, 11.0 mm nominal length before molding with improved sizing agent which enhances wettability and improved physical properties. Low shear screw should be used to preserve maximum fiber length in molded parts.
Document History
FORD WSS-M4D865-A3
March 15, 2012
POLYPROPYLENE (PP) HOMOPOLYMER, 40% LONG GLASS FIBER REINFORCED MOLDING COMPOUND, HIGH PERFORMANCE, STRUCTURAL ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an injection molding compound composed of a homopolymer polypropylene matrix, with 40% by weight long glass fiber reinforcement, 11.0 mm nominal length...
April 5, 2004
POLYPROPYLENE (PP) HOMOPOLYMER, 40% LONG GLASS FIBER REINFORCED MOLDING COMPOUND, HIGH PERFORMANCE, STRUCTURAL ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by this specification is an injection molding compound composed of a homopolymer polypropylene matrix, with 40% by weight long glass fiber reinforcement, 11.0 mm...
March 25, 2004
POLYPROPYLENE (PP) HOMOPOLYMER, 40% LONG GLASS FIBER REINFORCED MOLDING COMPOUND, HIGH PERFORMANCE, STRUCTURAL ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by this specification is an injection molding compound composed of a homopolymer polypropylene matrix, with 40% by weight long glass fiber reinforcement, 110 mm nominal...