This specification2 covers ferritic malleable castings for general engineering usage at temperatures from normal ambient to approximately 400 °C [750 °F]. No precise quantitative relationship can be...
This specification2 covers forged carbon steel piping components for ambient- and higher-temperature service in pressure systems. Included are flanges, fittings, valves, and similar parts ordered...
This specification2 covers carbon steel plates of lowand intermediate-tensile strengths which may be killed or semi-killed at the producer’s option. These plates are intended for fusion-welded...
This specification2 covers the chemical and mechanical requirements of two grades of carbon steel bolts and studs in sizes 1⁄4 in. through 4 in. The fasteners are designated by “Grade” denoting...
This document applies to valves, sizes 1 inch through 26 inches, of the clamp or pinch valve design, incorporating clamp or pinch elements. Purpose The purpose of this document is to establish...
(a) This Standard applies to stationary vessels used for the storage, accumulation, or processing of corrosive or other substances at pressures not exceeding 15.0 psig (103 kPag) external and/or 15.0...