FORD WSK-M8G225-A3
GASKET, STEEL CORE, FIBER SHEET ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 9 May 2012 |
| Status: | inactive |
| Page Count: | 5 |
scope:
1. SCOPE
The materials defined by these specifications consist of a perforated low carbon steel core covered equally on both sides with a synthetic rubber bonded inorganic and organic fiber facing. The assembly is impregnated with a special plastic.
Document History
FORD WSK-M8G225-A3
May 9, 2012
GASKET, STEEL CORE, FIBER SHEET ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications consist of a perforated low carbon steel core covered equally on both sides with a synthetic rubber bonded inorganic and organic fiber facing....
March 20, 1998
GASKET, STEEL CORE, FIBER SHEET
1. SCOPE The materials defined by these specifications consist of a perforated low carbon steel core covered equally on both sides with a synthetic rubber bonded inorganic and organic fiber facing....