UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNZ - AS/NZS 3823.1.1

Performance of electrical appliances - Airconditioners and heat pumps Part 1.1: Non-ducted airconditioners and heat pumps - Testing and rating for performance

inactive, Most Current
Organization: SNZ
Publication Date: 11 May 2012
Status: inactive
Page Count: 84
scope:

This International Standard specifies the standard conditions for capacity and efficiency ratings of non-ducted air-cooled air conditioners and non-ducted air to air heat pumps. This International Standard is applicable to ducted units rated at less than 8 kW and intended to operate at an external static pressure of less than 25 Pa. This International Standard also specifies the test methods for determining the capacity and efficiency ratings.

Residential, commercial and industrial single-package and split-system air conditioners and heat pumps are included. The equipment (taken to mean non-ducted air conditioners or non-ducted heat pumps, as well as ducted air conditioners and/or ducted heat pumps, rated at less than 8 kW and intended to operate at external static pressures of less than 25 Pa) shall be factory-made, electrically driven and use mechanical compression. This International Standard is applicable to equipment utilizing one or more refrigeration systems, one outdoor unit and one or more indoor units, controlled by a single thermostat/controller. It is applicable to equipment utilizing single, multiple and variable capacity components.

This International Standard is not applicable to the rating and testing of the following:

a) water-source heat pumps or water cooled air conditioners;

b) multi-split-system air conditioners and air-to-air heat pumps (see ISO 15042 for the testing of such equipment);

c) mobile (windowless) units having a condenser exhaust duct;

d) individual assemblies not constituting a complete refrigeration system;

e) equipment using the absorption refrigeration cycle;

f) ducted equipment except for those specified in this clause (see ISO 13253 for the testing of such equipment).

This International Standard does not cover the determination of seasonal efficiencies which can be required in some countries because they provide a better indication of efficiency under actual operating conditions.

Document History

AS/NZS 3823.1.1
May 11, 2012
Performance of electrical appliances - Airconditioners and heat pumps Part 1.1: Non-ducted airconditioners and heat pumps - Testing and rating for performance
This International Standard specifies the standard conditions for capacity and efficiency ratings of non-ducted air-cooled air conditioners and non-ducted air to air heat pumps. This International...
August 5, 1998
Performance of Electrical Appliances - Room Airconditioners and Heat Pumps Part 1.1: Non-Ducted Airconditioners and Heat Pumps - Testing and Rating for Performance
A description is not available for this item.
August 5, 1998
Performance of Electrical Appliances - Airconditioners and Heat Pumps Part 1.1: Non-Ducted Airconditioners and Heat Pumps - Testing and Rating for Performance
A description is not available for this item.
August 5, 1998
Performance of Electrical Appliances - Room Airconditioners and Heat Pumps Part 1.1: Non-Ducted Airconditioners and Heat Pumps - Testing and Rating for Performance
A description is not available for this item.
August 5, 1998
Performance of electrical appliances - Airconditioners and heat pumps Part 1.1: Non-ducted airconditioners and heat pumps - Testing and rating for performance
A description is not available for this item.

References

Advertisement