UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNZ AS/NZS 3823.1.2

Performance of electrical appliances - Airconditioners and heat pumps Part 1.2: Ducted airconditioners and air-to-air heat pumps -Testing and rating for performance

active, Most Current
Buy Now
Organization: SNZ
Publication Date: 11 May 2012
Status: active
Page Count: 100
scope:

This International Standard specifies the standard conditions for capacity and efficiency ratings of ducted, air-cooled air-conditioners and ducted air-to-air heat pumps. This International Standard is applicable to the test methods for determining the capacity and efficiency ratings. Residential, commercial, and industrial single-package and split-system air-conditioners and heat pumps are included. The equipment (taken to mean ducted air-conditioners and/or ducted heat pumps) shall be factory-made and electrically driven, and shall use mechanical compression.

This International Standard is applicable to equipment utilizing one or more refrigeration systems, one outdoor unit and one or more indoor units controlled by a single thermostat/controller. This International Standard is applicable to equipment utilizing single-, multiple- and variable-capacity components.

This International Standard is not applicable to the rating and testing of the following:

a) water-source heat pumps or water-cooled air-conditioners;

b) multi-split-system air-conditioners and air-to-air heat pumps (see ISO 15042 for testing of such equipment);

c) mobile (windowless) units having a condenser exhaust duct;

d) individual assemblies not constituting a complete refrigeration system;

e) equipment using the absorption refrigeration cycle;

f) non-ducted equipment (see ISO 5151 for testing of such equipment).

This International Standard does not cover the determination of seasonal efficiencies that can be required in some countries because they provide a better indication of efficiency under actual operating conditions.

Document History

SNZ AS/NZS 3823.1.2
May 11, 2012
Performance of electrical appliances - Airconditioners and heat pumps Part 1.2: Ducted airconditioners and air-to-air heat pumps -Testing and rating for performance
This International Standard specifies the standard conditions for capacity and efficiency ratings of ducted, air-cooled air-conditioners and ducted air-to-air heat pumps. This International Standard...
February 9, 2001
Performance of Electrical Appliances - Airconditioners and Heat Pumps Part 1.2: Test Methods - Ducted Airconditioners and Air-to-Air Heat Pumps - Testing and Rating for Performance
A description is not available for this item.
February 9, 2001
Performance of Electrical Appliances - Airconditioners and Heat Pumps Part 1.2: Test Methods - Ducted Airconditioners and Air-to-Air Heat Pumps - Testing and Rating for Performance
A description is not available for this item.
February 9, 2001
Performance of electrical appliances - Airconditioners and heat pumps Part 1.2: Test Methods - Ducted airconditioners and air-to-air heat pumps - Testing and rating for performance
A description is not available for this item.
February 9, 2001
Performance of electrical appliances—Airconditioners and heat pumps Part 1.2: Test methods—Ducted airconditioners and air-to-air heat pumps—Testing and rating for performance
This International Standard establishes performance testing and rating criteria for factory-made residential, commercial and industrial, electrically driven, mechanical-compression, ducted...
February 9, 2001
Performance of Electrical Appliances - Airconditioners and Heat Pumps Part 1.2: Test Methods - Ducted Airconditioners and Air-to-Air Heat Pumps - Testing and Rating for Performance
A description is not available for this item.
February 9, 2001
Performance of electrical appliances—Airconditioners and heat pumps Part 1.2: Test methods—Ducted airconditioners and air-to-air heat pumps—Testing and rating for performance
A description is not available for this item.

References

Advertisement