FORD WSK-M4D732-A2
POLYPROPYLENE (PP) HOMOPOLYMER, 30% GLASS FIBER REINFORCED, MELT FLOW RATE 10 - 18 ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 27 August 2012 |
| Status: | inactive |
| Page Count: | 4 |
scope:
The material defined by this specification is a 30% coupled glass fiber reinforced injection molding compound based on polypropylene homopolymer with controlled rheologic properties and melt flow rate of 10 - 18 g/10 minutes.
Document History
FORD WSK-M4D732-A2
August 27, 2012
POLYPROPYLENE (PP) HOMOPOLYMER, 30% GLASS FIBER REINFORCED, MELT FLOW RATE 10 - 18 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 30% coupled glass fiber reinforced injection molding compound based on polypropylene homopolymer with controlled rheologic properties and melt flow...
December 21, 2005
POLYPROPYLENE (PP) homopolymer, 30% GLASS FIBRE REINFORCED, MELT FLOW RATE 10 - 18 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 30% coupled glass fiber reinforced injection molding compound based on polypropylene homopolymer with controlled rheologic properties and melt flow...
August 1, 1990
POLYPROPYLENE (PP) homopolymer, 30 % GLASS FIBRE REINFORCED, MELT FLOW RATE 10 - 18
1. SCOPE The material defined by this specification is a 30 % coupled glass fiber reinforced injection molding compound based on polypropylene homopolymer with controlled rheologic properties and...