UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI EN 60749-29

Semiconductor devices - Mechanical and climatic test methods Part 29: Latch-up test

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 May 2012
Status: active
Page Count: 28
ICS Code (Semiconductor devices in general): 31.080.01
scope:

Scope and object

This part of IEC 60749 covers the I-test and the overvoltage latch-up testing of integrated circuits.

This test is classified as destructive.

The purpose of this test is to establish a method for determining integrated circuit (IC) latchup characteristics and to define latch-up failure criteria. Latch-up characteristics are used in determining product reliability and minimizing "no trouble found" (NTF) and "electrical overstress" (EOS) failures due to latch-up.

This test method is primarily applicable to CMOS devices. Applicability to other technologies must be established.

The classification of latch-up as a function of temperature is defined in 3.1 and the failure level criteria are defined in 3.2

Document History

CEI EN 60749-29
May 1, 2012
Semiconductor devices - Mechanical and climatic test methods Part 29: Latch-up test
Scope and object This part of IEC 60749 covers the I-test and the overvoltage latch-up testing of integrated circuits. This test is classified as destructive. The purpose of this test is to...
November 1, 2004
Semiconductor devices - Mechanical and climatic test methods - Part 29: Latch-up test
La presente Norma internazionale fa parte della serie IEC 60749 e riguarda la prova di bloccaggio (l-test) e la prova di bloccaggio (interdizione) per sovratensione su circuiti integrati. La prova...

References

Advertisement