CEI EN 61300-2-6
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 2-6: Tests - Tensile strength of coupling mechanism
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 March 2012 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61300 describes a test to ensure that the coupling mechanism of a connector set or connector and device combination will withstand the axial loads likely to be applied during normal service.
Document History
CEI EN 61300-2-6
March 1, 2012
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 2-6: Tests - Tensile strength of coupling mechanism
This part of IEC 61300 describes a test to ensure that the coupling mechanism of a connector set or connector and device combination will withstand the axial loads likely to be applied during normal...
December 1, 1997
Fibre optic interconnecting devices and passive components Basic test and measurement procedures - Part 2-6: Test - Tensile strenght of coupling mechanism
Le Norme Europee della serie EN 61300 ricavate, senza alcuna modifica, dalla corrispondente serie di Norme della IEC, contengono informazioni di carattere generale, nonchè procedure per prove...