CEI EN 50377-4-2

Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications Part 4-2: Type SC/APC simplex 8° terminated on IEC 60793-2-50 of types B1.1 and B1.3 singlemode fibre, with full zirconia ferrule category U

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 May 2012
Status: active
Page Count: 36
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

Product definition

This European Standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a connector terminated with cylindrical zirconia 8° angled PC ferrule and assembled singlemode resilient alignment sleeve SC-APC simplex connector set (plug/adaptor/plug), adaptor and patchcord must meet in order for it to be categorised as an EN standard product.

Since different variants and grades of performance are permitted, product marking details are given in 3.6.

Intermateability

Although all products conforming to the requirements of this standard will intermate, the resulting level of random attenuation performance will only be ensured in accordance with Table 1. The intention is that this will be true irrespective of the manufacturing source(s) of the product.

When intermating plug variants having different attenuation grades, the resulting level of attenuation cannot be assured to be any better than the worst attenuation grade.

The intermating of a grade C plug with a grade B plug will result in an uncertain level of random attenuation performance.

Operating environment

The tests selected combined with the severities and durations are representative of a category U environment described in EN 61753-1.

Reliability

Whilst the anticipated service life expectancy of the product in this environment is 20 years, compliance with this standard does not guarantee the reliability of the product. This should be predicted using a recognised reliability assessment programme.

Quality assurance

Compliance with this standard does not guarantee the manufacturing consistency of the product. This should be maintained using a recognised quality assurance programme.

Document History

CEI EN 50377-4-2
May 1, 2012
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications Part 4-2: Type SC/APC simplex 8° terminated on IEC 60793-2-50 of types B1.1 and B1.3 singlemode fibre, with full zirconia ferrule category U
Product definition This European Standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a connector terminated with...

References

Advertisement