UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DIN EN ISO 22282-2

Geotechnical investigation and testing - Geohydraulic testing - Part 2: Water permeability tests in a borehole using open systems (ISO 22282-2:2012)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 September 2012
Status: active
Page Count: 32
ICS Code (Hydrological properties of soils): 13.080.40
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
scope:

This part of ISO 22282 specifies requirements for the determination of the local permeability in soils and rocks below and above groundwater level in an open hole by water permeability tests as part of the geotechnical investigation services according to EN 1997-1 and EN 1997-2.

Document History

DIN EN ISO 22282-2
September 1, 2012
Geotechnical investigation and testing - Geohydraulic testing - Part 2: Water permeability tests in a borehole using open systems (ISO 22282-2:2012)
This part of ISO 22282 specifies requirements for the determination of the local permeability in soils and rocks below and above groundwater level in an open hole by water permeability tests as part...

References

Advertisement