CEI EN 60603-7-1
Connectors for electronic equipment Part 7-1: Detail specification for 8-way, shielded, free and fixed connectors
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 May 2012 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
scope:
This part of IEC 60603-7 covers 8-way shielded free and fixed connectors. It specifies the dimensions, mechanical, electrical and environmental characteristics and tests, in relation to the shield, additional to those in IEC 60603-7.
These connectors are intermateable and interoperable with other IEC 60603-7 series connectors as defined in IEC 60603-7.
Document History
CEI EN 60603-7-1
May 1, 2012
Connectors for electronic equipment Part 7-1: Detail specification for 8-way, shielded, free and fixed connectors
This part of IEC 60603-7 covers 8-way shielded free and fixed connectors. It specifies the dimensions, mechanical, electrical and environmental characteristics and tests, in relation to the shield,...
November 1, 2010
Connectors for electronic equipment - Part 7-1: Detail specification for 8-way, shielded, free and fixed connectors
La Norma si applica a famiglie di connettori a 8 vie schermati fissi e mobili. Essa specifica le caratteristiche di tipo dimensionale, meccanico, elettrico e di ambiente e le prove di schermatura,...
February 1, 2003
Connectors for electronic equipment - Part 7-1: Detail specification for 8-way, shielded free and fixed connectors with common mating features, with assessed quality - Shield mating
La presente norma contiene le specifiche di dettaglio relative alle famiglie di connettori schermati a 8 vie con 4, 6, o 8 contatti.
I connettori costituiscono una gamma di apparati liberi e fissi e...