UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI EN 50525-2-42

Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) Part 2-42: Cables for general applications - Single core non-sheathed cables with crosslinked EVA insulation

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 June 2012
Status: active
Page Count: 24
ICS Code (Cables): 29.060.20
scope:

EN 50525-2-42 applies to crosslinked elastomeric insulated single core non-sheathed cables.

The cables are of rated voltages U0/U up to and including 450/750 V.

NOTE 1 Cables rated 450/750 V may be used at 600/1 000 V when this cable is used in fixed installations with mechanical protection, within switchgear and control gear. See HD 516.

The cables are intended for use in fixed installations within high temperature zones.

The maximum conductor operating temperature for each of the cables in this standard is 110 °C.

NOTE 2 HD 516 contains extensive guidance on the safe use of cables in this standard.

This EN 50525-2-42 should be read in conjunction with EN 50525-1, which specifies general requirements.

Document History

CEI EN 50525-2-42
June 1, 2012
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) Part 2-42: Cables for general applications - Single core non-sheathed cables with crosslinked EVA insulation
EN 50525-2-42 applies to crosslinked elastomeric insulated single core non-sheathed cables. The cables are of rated voltages U0/U up to and including 450/750 V. NOTE 1 Cables rated 450/750 V may be...

References

Advertisement