UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI EN 50525-2-51

Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) Part 2-51: Cables for general applications - Oil resistant control cables with thermoplastic PVC insulation

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 June 2012
Status: active
Page Count: 34
ICS Code (Cables): 29.060.20
scope:

This European Standard applies to oil resistant polyvinyl chloride insulated and sheathed flexible cables. Screened and non-screened types are included.

The cables are of rated voltages U0/U 300/500 V.

The cables are intended for the interconnection of manufacturing machines.

The maximum conductor operating temperature for the cables in this standard is 70 °C.

NOTE HD 516 contains extensive guidance on the safe use of cables in this standard.

This EN 50525-2-51 should be read in conjunction with EN 50525-1, which specifies general requirements.

Document History

CEI EN 50525-2-51
June 1, 2012
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) Part 2-51: Cables for general applications - Oil resistant control cables with thermoplastic PVC insulation
This European Standard applies to oil resistant polyvinyl chloride insulated and sheathed flexible cables. Screened and non-screened types are included. The cables are of rated voltages U0/U 300/500...

References

Advertisement